Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
4,014
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
16,000
in stock
|
Buy Now | |
TE Store
from US$0.73
|
6,533
in stock
|
Buy Now | |
element14
from US$0.69
|
4,014
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin-Lead |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
III+ SKT,18-14,TIN-LEAD,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin-Lead With | Connector Contact | Part Number: 66358-6 | Internal Number: 66358-6 | TE Connectivity | TE Store |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
MULTIMATE Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-14TIN-LEADSTRIP | Distrelec |
Where can I find additional details, specifications and documents for a 66358-6?
Additional datasheets, footprints and schematics for 66358-6 are listed on our Part Details page. You can also find images and similar parts to 66358-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66358-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66358-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66358-6 fall under?
The 66358-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66358-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66358-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66358-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66358-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, element14 and Farnell have stock available or on a lead time for 66358-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66358-6 often in real-time on the comparison pages.
What if I can't find stock of 66358-6?
You can fill out our help required form which you can use to request a quote for 66358-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.