Status: | Unknown |
---|---|
Series: | Evo-Stik Series |
RoHS: | Unknown |
No distributors results available
Adhesive Type | Grab |
---|---|
Adhesive Colour | White |
Cure | - |
Tensile Strength | - |
Dispensing Method | Bottle |
Volume | 290ml |
Weight | - |
Product Range | Evo-Stik Series |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
Where can I find additional details, specifications and documents for a 663572?
Additional datasheets, footprints and schematics for 663572 are listed on our Part Details page. You can also find images and similar parts to 663572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 663572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 663572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 663572 fall under?
The 663572 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 663572 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 663572 you can contact the distributor directly for product support, shipping queries etc.
Is the 663572 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 663572 have stock available?
There is no stock from authorised distributors for 663572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 663572 often in real-time on the comparison pages.
What if I can't find stock of 663572?
You can fill out our help required form which you can use to request a quote for 663572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.