Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hood & Insert |
---|---|
Connector Shell Size | 6E |
Cable Exit Angle | - |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conduit Thread Size | 20 |
Connector Mounting Orientation | Panel |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper |
Contact Resistance | 1mohm |
Contact Termination | Screw |
Current Rating | 16A |
Gender | Plug |
IP / NEMA Rating | IP65 |
Material | Die Cast Aluminium |
No. of Contacts | 6Contacts |
No. of Mating Cycles | 500 |
No. of Rows | 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1mm² |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 20AWG |
Working Voltage | 400V |
HOOD + MALE INSERT, SIDE ENTRY, 6E | element14 |
Where can I find additional details, specifications and documents for a 66 30 226 003100?
Additional datasheets, footprints and schematics for 66 30 226 003100 are listed on our Part Details page. You can also find images and similar parts to 66 30 226 003100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66 30 226 003100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66 30 226 003100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66 30 226 003100 fall under?
The 66 30 226 003100 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 66 30 226 003100 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66 30 226 003100 you can contact the distributor directly for product support, shipping queries etc.
Is the 66 30 226 003100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66 30 226 003100 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 66 30 226 003100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66 30 226 003100 often in real-time on the comparison pages.
What if I can't find stock of 66 30 226 003100?
You can fill out our help required form which you can use to request a quote for 66 30 226 003100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.