Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.89
|
No stock
|
Buy Now |
Abrasive Material | Diamond |
---|---|
Disc Diameter | - |
Abrasive Colour | Lavender |
Abrasive Grade | 1 |
Bore Size | - |
Operating Speed Max | - |
Product Range | - |
Blade Diameter | 127mm |
Colour | Lavender |
LAPPING FILM, DIAMOND HD 1U | Farnell |
Where can I find additional details, specifications and documents for a 662XW 1 MIC - 5" DISC?
Additional datasheets, footprints and schematics for 662XW 1 MIC - 5" DISC are listed on our Part Details page. You can also find images and similar parts to 662XW 1 MIC - 5" DISC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 662XW 1 MIC - 5" DISC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 662XW 1 MIC - 5" DISC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 662XW 1 MIC - 5" DISC fall under?
The 662XW 1 MIC - 5" DISC is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 662XW 1 MIC - 5" DISC when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 662XW 1 MIC - 5" DISC you can contact the distributor directly for product support, shipping queries etc.
Is the 662XW 1 MIC - 5" DISC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 662XW 1 MIC - 5" DISC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 662XW 1 MIC - 5" DISC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 662XW 1 MIC - 5" DISC often in real-time on the comparison pages.
What if I can't find stock of 662XW 1 MIC - 5" DISC?
You can fill out our help required form which you can use to request a quote for 662XW 1 MIC - 5" DISC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.