Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 2.2VDC |
Mounting Hole Dia | 6.35mm |
Forward Current If | 20mA |
Luminous Intensity | 50mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bezel Diameter | 10.2mm |
Bulb Size | 5mm |
Current If Luminous Intensity | 20mA |
External Diameter | 10.2mm |
External Length / Height | 22.8mm |
Fixing Hole Diameter | 6.35mm |
Forward Current If Max | 20mA |
Forward Voltage | 2.2V |
Forward Voltage VF Max | 2.2V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 9.8mm |
Luminous Intensity Typ | 160mcd |
Operating Temperature Max | 86°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +86°C |
PIV Max | 3V |
Peak Forward Current | 30mA |
Peak Wavelength | 565nm |
Voltage Rating V DC | 2.2V |
Voltage Vf Typ | 2.2V |
Wavelength Typ | 565nm |
Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V | Newark Electronics |
LED INDICATOR, 5MM, GREEN | element14 |
Where can I find additional details, specifications and documents for a 662-312-04?
Additional datasheets, footprints and schematics for 662-312-04 are listed on our Part Details page. You can also find images and similar parts to 662-312-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 662-312-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 662-312-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 662-312-04 fall under?
The 662-312-04 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 662-312-04 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 662-312-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 662-312-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 662-312-04 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 662-312-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 662-312-04 often in real-time on the comparison pages.
What if I can't find stock of 662-312-04?
You can fill out our help required form which you can use to request a quote for 662-312-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.