Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mat Type | 2 Layer Dissipative Mat Kit |
---|---|
Mat Colour | Grey |
Mat Material | Rubber |
Ground Terminal Type | 09817 Ground Cord & 09861- Push & Clinch Snap |
Width - Imperial | 30" |
Length - Imperial | 72" |
Mat Kit, Rubber, 30" X 72", Grey | Newark Electronics |
DUAL LAYER RUBBER MAT, GREY, 0.060''x30''x72'', W/GRND | Desco 66226 | RS Americas |
Where can I find additional details, specifications and documents for a 66226?
Additional datasheets, footprints and schematics for 66226 are listed on our Part Details page. You can also find images and similar parts to 66226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66226 fall under?
The 66226 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 66226 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66226 you can contact the distributor directly for product support, shipping queries etc.
Is the 66226 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 66226 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 66226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66226 often in real-time on the comparison pages.
What if I can't find stock of 66226?
You can fill out our help required form which you can use to request a quote for 66226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.