Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.09
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.31
|
492
in stock
|
Buy Now | |
Rapid Electronics
from US$52.15
|
299
in stock
|
Buy Now | |
Conrad
from US$23.44
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$21.66
|
48
in stock
|
Buy Now | |
element14
from US$27.61
|
48
in stock
|
Buy Now | |
Distrelec
from US$36.53
|
1
in stock
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Thermoplastic |
Knob / Dial Style | Round with Digital Turning |
Knob Diameter | 30.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Dial Marking | N |
External Length / Height | 33mm |
Height | 33mm |
Knob / Dial - Diameter Metric | 30.4mm |
Knob / Dial Height - Metric | 33mm |
Material | Plastic |
Precise knob | Transfer Multisort Elektronik |
Mentor 6622.1000 Digital Turning Knob - 6.35mm Shaft - 30.4mm | Rapid Electronics |
Digital rotary button for precision potentiometers. Assemble direct onto the potentiometer spindle. Up to 10 turns. Locked by means of a dial brake lever. | Conrad |
Knob, Turning, Digital | Newark Electronics |
KNOB, TURNING, DIGITAL | element14 |
Mentor Digital rotary knob 30.4mm Black Plastic Without Indication Line | Distrelec |
Where can I find additional details, specifications and documents for a 6622.1000?
Additional datasheets, footprints and schematics for 6622.1000 are listed on our Part Details page. You can also find images and similar parts to 6622.1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6622.1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6622.1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6622.1000 fall under?
The 6622.1000 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 6622.1000 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6622.1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 6622.1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6622.1000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Conrad, Newark Electronics and element14 have stock available or on a lead time for 6622.1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6622.1000 often in real-time on the comparison pages.
What if I can't find stock of 6622.1000?
You can fill out our help required form which you can use to request a quote for 6622.1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.