Status: | Unknown |
---|---|
Series: | 661X Series |
RoHS: | Unknown |
Prices starting from US$6.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.85
|
No stock
|
Buy Now |
Abrasive Material | Diamond |
---|---|
Disc Diameter | 5" |
Abrasive Colour | White |
Abrasive Grade | 0.1 Microns |
Product Range | 661X Series |
RoHS Compliant | NA |
Abrasive Material:Diamond | Newark Electronics |
Where can I find additional details, specifications and documents for a 661X?
Additional datasheets, footprints and schematics for 661X are listed on our Part Details page. You can also find images and similar parts to 661X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 661X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 661X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 661X fall under?
The 661X is listed under Tools & Production Supplies > Abrasives > Discs.
Can I view similar or alternative parts?
You can view similar parts to 661X when available in the Discs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 661X you can contact the distributor directly for product support, shipping queries etc.
Is the 661X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 661X have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 661X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 661X often in real-time on the comparison pages.
What if I can't find stock of 661X?
You can fill out our help required form which you can use to request a quote for 661X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.