Status: | Unknown |
---|---|
Series: | 6618 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | Pin |
Product Range | 6618 Series |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Crimp Pin, 1Pos, Brass | Newark Electronics |
Circuit Board Hardware - PCB Crimp Terminal Pin 16-20 AWG Soldertail | Sager |
Where can I find additional details, specifications and documents for a 6618-0-07-15-00-00-03-0?
Additional datasheets, footprints and schematics for 6618-0-07-15-00-00-03-0 are listed on our Part Details page. You can also find images and similar parts to 6618-0-07-15-00-00-03-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6618-0-07-15-00-00-03-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6618-0-07-15-00-00-03-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6618-0-07-15-00-00-03-0 fall under?
The 6618-0-07-15-00-00-03-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 6618-0-07-15-00-00-03-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6618-0-07-15-00-00-03-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6618-0-07-15-00-00-03-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6618-0-07-15-00-00-03-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 6618-0-07-15-00-00-03-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6618-0-07-15-00-00-03-0 often in real-time on the comparison pages.
What if I can't find stock of 6618-0-07-15-00-00-03-0?
You can fill out our help required form which you can use to request a quote for 6618-0-07-15-00-00-03-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.