Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.11
|
52,655
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
52,655
in stock
|
Buy Now | |
Rapid Electronics
from US$4.48
|
52,655
in stock
|
Buy Now | |
Chip One Stop
from US$3.36
|
52,655
in stock
|
Buy Now | |
Farnell
from US$10.75
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$3.77
|
-
|
Buy Now |
Barrel Type | Open Barrel |
---|---|
Profile | Standard |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating | Gold over Nickel |
Terminal Design | Solid |
Plating Material | Gold |
Terminal Orientation | Straight |
Overall Length | 13.34mm, .525in |
Mating Tab Width | 1.93mm, .076in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Mating Tab Thickness | .41mm, .016in |
Wire Insulation Diameter (Max) | 1.35mm, .053in |
Plating Thickness | 30µin, 1µm |
Wire Insulation Support | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging | Carton |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Terminal |
Terminal Style | Tab |
Connector System | Cable-to-Board |
Contact Termination Base Material | Brass Alloy |
Amp-Tab Term. L.p. |Amp Te Connectivity 66168-2 | Newark Electronics |
TE Connectivity - AMP Power Terminal AMP-TAB TERM. L.P. | Distrelec |
CONTACT, PIN, 26-22AWG, CRIMP | Farnell |
Quick Disconnect Terminal 22-26AWG M 13.63mm 20.16mm Gold Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 66168-2?
Additional datasheets, footprints and schematics for 66168-2 are listed on our Part Details page. You can also find images and similar parts to 66168-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66168-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66168-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66168-2 fall under?
The 66168-2 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 66168-2 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66168-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66168-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66168-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 66168-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66168-2 often in real-time on the comparison pages.
What if I can't find stock of 66168-2?
You can fill out our help required form which you can use to request a quote for 66168-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.