Status: | Unknown |
---|---|
Series: | Statfree B2 Series |
RoHS: | Unknown |
Mat Type | Table |
---|---|
Mat Colour | Blue |
Mat Material | Vinyl |
Ground Terminals | - |
Length | 50ft |
External Width | 30" |
Thickness | 1.5mm |
Surface Resistivity mm | - |
Mat Features | Dissipative |
Product Range | Statfree B2 Series |
SVHC | No SVHC (15-Jan-2018) |
DISSIPATIVE MAT ROLL, 760MM X 15.2M | Farnell |
Static Protection Mat, Roll, 50Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 66161?
Additional datasheets, footprints and schematics for 66161 are listed on our Part Details page. You can also find images and similar parts to 66161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66161 fall under?
The 66161 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 66161 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66161 you can contact the distributor directly for product support, shipping queries etc.
Is the 66161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66161 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 66161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66161 often in real-time on the comparison pages.
What if I can't find stock of 66161?
You can fill out our help required form which you can use to request a quote for 66161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.