Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Profile | Standard |
---|---|
Barrel Type | Open Barrel |
PCB Mount Orientation | Vertical |
Terminal Design | Formed |
Plating Material | Gold |
Terminal Orientation | Straight |
Contact Termination Area Plating | Gold over Nickel |
Plating Thickness | 1µm, 30µin |
Terminal Length | .312in |
Overall Length | .562in, 14.27mm |
Material Thickness | .016in |
Accepts Wire Insulation Diameter Range | 1.22 – 1.8mm, .048 – .071in |
Wire Size | 24 – 22AWG, .2 – .6mm² |
Wire Insulation Support | With |
Carrier Strip Mount Orientation | End Feed |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging | Reel |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Taper Pin |
Terminal Style | Pin |
Contact Termination Base Material | Brass Alloy |
Where can I find additional details, specifications and documents for a 66140-4?
Additional datasheets, footprints and schematics for 66140-4 are listed on our Part Details page. You can also find images and similar parts to 66140-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66140-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66140-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66140-4 fall under?
The 66140-4 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 66140-4 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66140-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66140-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66140-4 have stock available?
There is no stock from authorised distributors for 66140-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66140-4 often in real-time on the comparison pages.
What if I can't find stock of 66140-4?
You can fill out our help required form which you can use to request a quote for 66140-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.