Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 6-612 6-614 6-617 6-618 6-619 6-621 Wrenches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Weight | 156g |
Socket Wrench Set, 6Pc | Newark Electronics |
SOCKET WRENCH SET, 6PC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resistance | 10ohm |
---|---|
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Frequency Range | 45Hz to 65Hz |
---|---|
Voltage Measuring Range AC | 75V to 1kV |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
External Height | 128mm |
External Width | 72mm |
External Depth | 46mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 6-610?
Additional datasheets, footprints and schematics for 6-610 are listed on our Part Details page. You can also find images and similar parts to 6-610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-610 fall under?
The 6-610 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Sockets & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6-610 when available in the Sockets & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-610 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-610 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 6-610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-610 often in real-time on the comparison pages.
What if I can't find stock of 6-610?
You can fill out our help required form which you can use to request a quote for 6-610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.