Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609987-8 |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.92
|
333
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
279
in stock
|
Buy Now | |
element14
from US$3.46
|
279
in stock
|
Buy Now | |
Future Electronics
from US$2.78
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$4.26
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$5.57
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.66
|
-
|
Buy Now | |
Distrelec
from US$3.44
|
-
|
Buy Now | |
Sager
from US$2.54
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Current Rating | 15A |
Leakage Current (Max) (250VAC, 50Hz) | 420µA |
Leakage Current (Max) (120VAC, 60Hz) | 240µA |
Mount Angle | Vertical |
Mount Style | Flanged |
Comment | Small footprint. VDE rated at 10 amps. |
Filtered | Yes |
Output Type | .250" FASTON |
Filter Type | Power Line |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Input Type | IEC |
Operating Temperature Range | -10 – 40°C |
RFI POWER LINE FILTER, 15A, 420UA | Farnell |
Rfi Power Line Filter, 15A, 420Ua | Newark Electronics |
Corcom SRB Series 15 A Small Footprint Shielded Line Filter - 15SRB1-Z | Future Electronics |
AC Power Entry Modules 15A .250 Terminal | Rapid Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
TE Connectivity 15SRB1-Z F8219G Mains Power Connector 11 | Distrelec |
Where can I find additional details, specifications and documents for a 6609987-8?
Additional datasheets, footprints and schematics for 6609987-8 are listed on our Part Details page. You can also find images and similar parts to 6609987-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609987-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609987-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609987-8 fall under?
The 6609987-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609987-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609987-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609987-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609987-8 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Rapid Electronics have stock available or on a lead time for 6609987-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609987-8 often in real-time on the comparison pages.
What if I can't find stock of 6609987-8?
You can fill out our help required form which you can use to request a quote for 6609987-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.