Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609985-4 |
Prices starting from US$6.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.70
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$12.82
|
234
in stock
|
Buy Now | |
Rapid Electronics
from US$8.63
|
234
in stock
|
Buy Now | |
Chip One Stop
from US$6.51
|
234
in stock
|
Buy Now | |
Farnell
from US$12.66
|
190
in stock
|
Buy Now | |
Avnet America
from US$7.20
|
-
|
Buy Now | |
RS Americas
from US$10.31
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | 10µA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 17µA |
Current Rating | 10A |
Mount Angle | Right Angle |
Mount Style | Mounting Holes, Mounting Ears (Horizontal) |
Type of Connector | IEC 320/C-14 |
Input Type | IEC |
Filtered | Yes |
Ground Choke Option | No |
Output Type | .250" FASTON |
Filter Type | Power Line |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
10Ejm1=F8186 |Amp Te Connectivity 6609985-4 | Newark Electronics |
Power Line Filters 10EJM1=F8186 | Rapid Electronics |
TE Connectivity 10EJM1 F8186 Power Line Filters 10EJM1 F | Distrelec |
POWER ENTRY CONN, PLUG, 10A/250V, PANEL | Farnell |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
10EJM1F8186 | TE Connectivity 6609985-4 | RS Americas |
AC Power Entry Modules 10EJM1=F8186 | Sager |
Where can I find additional details, specifications and documents for a 6609985-4?
Additional datasheets, footprints and schematics for 6609985-4 are listed on our Part Details page. You can also find images and similar parts to 6609985-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609985-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609985-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609985-4 fall under?
The 6609985-4 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609985-4 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609985-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609985-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609985-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6609985-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609985-4 often in real-time on the comparison pages.
What if I can't find stock of 6609985-4?
You can fill out our help required form which you can use to request a quote for 6609985-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.