Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609951-8 |
Prices starting from US$20.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.41
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$24.20
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$25.00
|
81
in stock
|
Buy Now | |
Farnell
from US$27.92
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$25.93
|
-
|
Buy Now | |
Avnet America
from US$21.28
|
-
|
Buy Now | |
Sager
from US$20.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Filter Shield |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | 2-Voltage |
Panel Thickness Range | .13 – 1mm |
Current Rating | 3A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Input Voltage Select | Dual AC (SMPS) |
Mount Angle | Vertical |
Mount Style | Snap-In |
Input Type | IEC |
Output Type | .187" FASTON |
Ground Choke Option | No |
Type of Connector | IEC 320/C-14 |
Filter Type | Power Entry Module |
Switch Type | DPST |
Ground Option | None |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules PS0SSDH3A=C4422 | Rapid Electronics |
TE Connectivity PS0SSDH3A C4422 AC Power Entry Modules P | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
Ac Power Entry Modules Ps0Ssdh3A=C4422 |Amp Te Connectivity 6609951-8 | Newark Electronics |
AMP6609951-8 | Avnet America |
Where can I find additional details, specifications and documents for a 6609951-8?
Additional datasheets, footprints and schematics for 6609951-8 are listed on our Part Details page. You can also find images and similar parts to 6609951-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609951-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609951-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609951-8 fall under?
The 6609951-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609951-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609951-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609951-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609951-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 6609951-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609951-8 often in real-time on the comparison pages.
What if I can't find stock of 6609951-8?
You can fill out our help required form which you can use to request a quote for 6609951-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.