Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609117-6 |
Prices starting from US$13.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.37
|
178
in stock
|
Buy Now | |
Chip One Stop
from US$15.20
|
178
in stock
|
Buy Now | |
element14
from US$15.35
|
108
in stock
|
Buy Now | |
Sager
from US$13.38
|
13
in stock
|
Buy Now | |
Future Electronics
from US$14.13
|
-
|
Buy Now | |
Avnet America
from US$13.45
|
-
|
Buy Now | |
Boersig
from US$15.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Shielded |
---|---|
Voltage Selection | None |
Fuse Options | Dual |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Current Rating | 6A |
Mount Angle | Right Angle |
Mount Style | Snap-In |
Filter Type | Power Entry Module |
Output Type | .250" FASTON |
Filtered | Yes |
Switch Type | None |
Input Type | IEC |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 6A Iec 1/4 Faston Snap In |Amp Te Connectivity 6609117-6 | Newark Electronics |
IEC FILTER, STANDARD, 6A, 250VAC, QC | element14 |
AC Power Entry Modules 6A IEC 1/4 FASTON SNAP IN MOUNT | Sager |
Power Entry Mod 6A GG Series Panel Mount | RS |
6A 250V Dual Fuse Snap-In Mount EMI/RFI Power Entry Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet America |
6EGS1-2=F7860 S0 | Boersig |
Where can I find additional details, specifications and documents for a 6609117-6?
Additional datasheets, footprints and schematics for 6609117-6 are listed on our Part Details page. You can also find images and similar parts to 6609117-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609117-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609117-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609117-6 fall under?
The 6609117-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609117-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609117-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609117-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609117-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Sager and RS have stock available or on a lead time for 6609117-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609117-6 often in real-time on the comparison pages.
What if I can't find stock of 6609117-6?
You can fill out our help required form which you can use to request a quote for 6609117-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.