Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609117-5 |
Prices starting from US$11.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.34
|
44
in stock
|
Buy Now | |
element14
from US$13.81
|
316
in stock
|
Buy Now | |
Rapid Electronics
from US$13.96
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
44
in stock
|
Buy Now | |
Farnell
from US$25.29
|
36
in stock
|
Buy Now | |
Future Electronics
from US$13.63
|
2
in stock
|
Buy Now | |
Avnet America
from US$11.59
|
-
|
Buy Now | |
Sager
from US$11.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Selection | None |
---|---|
Fuse Options | Single |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Current Rating | 6A |
Leakage Current (Max) (250VAC, 50Hz) | 420µA |
Mount Angle | Right Angle |
Mount Style | Snap-In |
Comment | CAUTION: Do not attempt to operate a single-fused model without the fuse door in place! |
Filtered | Yes |
Type of Connector | IEC 320/C-14 |
Output Type | .250" FASTON |
Ground Option | None |
Input Type | IEC |
Filter Type | Power Entry Module |
Switch Type | None |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
FILTERED IEC MODULE, C14, 6A, QC | element14 |
AC Power Entry Modules 6A IEC 1/4 FASTON SNAP IN | Rapid Electronics |
TE Connectivity 6EGS1-1 F7863 S0 Mains Power Connector 1 | Distrelec |
FILTERED IEC MODULE, C14, 6A, QUICK CONN | Farnell |
Corcom GS Series 6 Amp Small Filtered Power Entry Module, 1 Fuse Holder 6EGS1-1 | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 6A IEC 1/4 FASTON SNAP IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609117-5?
Additional datasheets, footprints and schematics for 6609117-5 are listed on our Part Details page. You can also find images and similar parts to 6609117-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609117-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609117-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609117-5 fall under?
The 6609117-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609117-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609117-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609117-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609117-5 have stock available?
Authorised distributors including element14, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6609117-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609117-5 often in real-time on the comparison pages.
What if I can't find stock of 6609117-5?
You can fill out our help required form which you can use to request a quote for 6609117-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.