Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609116-3 |
Prices starting from US$10.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.99
|
51
in stock
|
Buy Now | |
Sager
from US$12.73
|
6,022
in stock
|
Buy Now | |
Avnet America
from US$10.16
|
81
in stock
|
Buy Now | |
Heilind Electronics
from US$17.48
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.48
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$26.69
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$23.13
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$25.50
|
1
in stock
|
Buy Now | |
Future Electronics
from US$13.17
|
-
|
Buy Now | |
element14
from US$17.09
|
-
|
Buy Now | |
Distrelec
from US$19.34
|
-
|
Buy Now | |
Farnell
from US$18.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Shielded |
---|---|
Voltage Selection | None |
Fuse Options | Dual |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 6A |
Voltage (Max) | 250VAC |
Mount Angle | Right Angle |
Mount Style | Flanged |
Output Type | .250" FASTON |
Input Type | IEC |
Ground Option | None |
Filtered | Yes |
Type of Connector | IEC 60320-1 C-14 |
Filter Type | Power Entry Module |
Ground Choke Option | No |
Switch Type | None |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 6A IEC - 1/4 FASTON FLANGE MOUNT | Sager |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet America |
Filter Power Entry Module IEC320-C14 Fla | RS |
6609116-3 6EHG1-2=F7704 S0 | Heilind Electronics |
Ac Power Entry Modules 6A Iec-1/4 Faston Flange |Amp Te Connectivity 6609116-3 | Newark Electronics |
AC Power Entry Modules 6A IEC-1/4 FASTON FLANGE | Rapid Electronics |
HG Series EMI / RFI 6 A 250 VAC Flanged Mount Power Entry Filter | Future Electronics |
Filtered Power Entry Module | element14 |
TE Connectivity - AMP Mains Power Connector 6A 120/250VAC Male | Distrelec |
Where can I find additional details, specifications and documents for a 6609116-3?
Additional datasheets, footprints and schematics for 6609116-3 are listed on our Part Details page. You can also find images and similar parts to 6609116-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609116-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609116-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609116-3 fall under?
The 6609116-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609116-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609116-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609116-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609116-3 have stock available?
Authorised distributors including Sager, Avnet America, RS, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 6609116-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609116-3 often in real-time on the comparison pages.
What if I can't find stock of 6609116-3?
You can fill out our help required form which you can use to request a quote for 6609116-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.