Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6CHE1 |
Prices starting from US$38.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$45.33
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$43.95
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$45.10
|
98
in stock
|
Buy Now | |
Distrelec
from US$38.78
|
98
in stock
|
Buy Now | |
Avnet America
from US$38.53
|
-
|
Buy Now | |
RS Americas
from US$54.55
|
-
|
Buy Now | |
Boersig
from US$45.26
|
-
|
Buy Now | |
TE Store
from US$88.07
|
-
|
Buy Now | |
Sager
from US$38.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Extender Options | None |
---|---|
Voltage Selection | None |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 6A |
Mount Style | Flanged |
Mount Angle | Vertical |
Input Type | IEC |
Filtered | Yes |
Output Type | .250" FASTON |
Ground Choke Option | No |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Ground Option | None |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 6A Iec 1/4 Faston Flange |Amp Te Connectivity 6609114-9 | Newark Electronics |
AC Power Entry Modules 6A IEC 1/4 FASTON FLANGE | Rapid Electronics |
TE Connectivity 6CHE1 F7837 S0 Mains Power Connector 115 | Distrelec |
FILTERS | Farnell |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Switch ST 1 Port | Avnet America |
Filter, 6CHE1=F7837 S0 | TE Connectivity 6609114-9 | RS Americas |
Special Order: 6CHE1=F7837 S0 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module DPST Filter Shield | Corcom Ch Series Multi-Function Inlet Fi | Part Number: 6609114-9 | Internal Number: 6609114-9 | Alias Number: 6CHE1 | TE Connectivity | TE Store |
AC Power Entry Modules 6A IEC 1/4 FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609114-9?
Additional datasheets, footprints and schematics for 6609114-9 are listed on our Part Details page. You can also find images and similar parts to 6609114-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609114-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609114-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609114-9 fall under?
The 6609114-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609114-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609114-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609114-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609114-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6609114-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609114-9 often in real-time on the comparison pages.
What if I can't find stock of 6609114-9?
You can fill out our help required form which you can use to request a quote for 6609114-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.