Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609114-6 |
Prices starting from US$37.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$47.90
|
143
in stock
|
Buy Now | |
Rapid Electronics
from US$40.68
|
143
in stock
|
Buy Now | |
Chip One Stop
from US$44.70
|
143
in stock
|
Buy Now | |
Distrelec
from US$37.99
|
143
in stock
|
Buy Now | |
Heilind Electronics
from US$52.69
|
27
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$52.69
|
9
in stock
|
Buy Now | |
Future Electronics
from US$44.94
|
-
|
Buy Now | |
Avnet America
from US$39.79
|
-
|
Buy Now | |
Sager
from US$37.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Extender Options | None |
---|---|
Voltage Selection | None |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 3A |
Mount Angle | Vertical |
Mount Style | Snap-In |
Filtered | Yes |
Ground Option | None |
Output Type | .250" FASTON |
Ground Choke Option | No |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Filter Type | Power Entry Module |
Input Type | IEC |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 3A Iec 1/4 Faston Snap In |Corcom Te Connectivity 6609114-6 | Newark Electronics |
AC Power Entry Modules 3A IEC 1/4 FASTON SNAP IN | Rapid Electronics |
TE Connectivity 3CHS1 S0 F7828 Mains Power Connector 115 | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
6609114-6 3CHS1 S0=F7828 | Heilind Electronics |
C Series 3 A Power Entry Snap-in Filtered EMI/RFI Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Switch ST 1 Port | Avnet America |
AC Power Entry Modules 3A IEC 1/4 FASTON SNAP IN MOUNT | Sager |
Connector Power Entry Filtered M 3 Position 250Vac 3A Straight 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6609114-6?
Additional datasheets, footprints and schematics for 6609114-6 are listed on our Part Details page. You can also find images and similar parts to 6609114-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609114-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609114-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609114-6 fall under?
The 6609114-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609114-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609114-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609114-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609114-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6609114-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609114-6 often in real-time on the comparison pages.
What if I can't find stock of 6609114-6?
You can fill out our help required form which you can use to request a quote for 6609114-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.