Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3CFE1 |
Prices starting from US$16.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.37
|
27
in stock
|
Buy Now | |
TE Store
from US$39.86
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$22.08
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.08
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$33.25
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$34.72
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$37.70
|
2
in stock
|
Buy Now | |
Avnet America
from US$26.05
|
-
|
Buy Now | |
RS Americas
from US$34.86
|
-
|
Buy Now | |
Distrelec
from US$22.69
|
-
|
Buy Now | |
Sager
from US$16.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Shielded |
---|---|
Voltage Selection | None |
Fuse Options | None |
Extender Options | None |
Current Rating | 3A |
Leakage Current (Max) (250VAC, 50Hz) | 400µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Input Voltage Select | None |
Voltage (Max) | 250VAC |
Mount Angle | Vertical |
Mount Style | Flanged |
Output Type | .250" FASTON |
Ground Option | None |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Filter Type | Power Entry Module |
Filtered | Yes |
Input Type | IEC |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
3CFE1 S0=F7832 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: DPST Filter Shield Type: Shielded Product Orientation: Vertical Power Entry Module DPST Shielded | Corcom C Series Multi-Function Inlet Fil | Part Number: 6609113-5 | Internal Number: 6609113-5 | Alias Number: 3CFE1 | TE Connectivity | TE Store |
Power Entry Module 3A Switch flange | RS |
6609113-5 3CFE1 S0=F7832 | Heilind Electronics |
Ac Power Entry Modules 3A Iec 1/4 Faston Flange |Amp Te Connectivity 6609113-5 | Newark Electronics |
AC Power Entry Modules 3A IEC 1/4 FASTON FLANGE | Rapid Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Switch ST 1 Port | Avnet America |
Filter, 3CFE1 S0=F7832 | TE Connectivity 6609113-5 | RS Americas |
TE Connectivity 3CFE1 S0 F7832 Mains Power Connector 115 | Distrelec |
AC Power Entry Modules 3A IEC 1/4 FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609113-5?
Additional datasheets, footprints and schematics for 6609113-5 are listed on our Part Details page. You can also find images and similar parts to 6609113-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609113-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609113-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609113-5 fall under?
The 6609113-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609113-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609113-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609113-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609113-5 have stock available?
Authorised distributors including TE Store, RS, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 6609113-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609113-5 often in real-time on the comparison pages.
What if I can't find stock of 6609113-5?
You can fill out our help required form which you can use to request a quote for 6609113-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.