Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609110-2 |
Current Rating | 3A |
---|---|
Voltage (Max) | 80VDC |
Mount Style | Flanged |
Comment | Use with accessory GA210, mating connector 36", 18 AWG |
Filter Type | DC |
Filtered | Yes |
Output Type | .187" FASTON |
Output Orientation | Straight |
Type of Connector | 2-Pin |
Input Type | High Current Pin |
Operating Temperature Range | -10 – 40°C |
Power Entry Module EMI/RFI Filtered M 2 POS 250VAC 3A Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 3A SINGLE FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609110-2?
Additional datasheets, footprints and schematics for 6609110-2 are listed on our Part Details page. You can also find images and similar parts to 6609110-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609110-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609110-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609110-2 fall under?
The 6609110-2 is listed under EMI Filters > Power Line Filters > DC Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609110-2 when available in the DC Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609110-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609110-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609110-2 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 6609110-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609110-2 often in real-time on the comparison pages.
What if I can't find stock of 6609110-2?
You can fill out our help required form which you can use to request a quote for 6609110-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.