Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609109-1 |
Prices starting from US$38.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.54
|
No stock
|
Buy Now | |
Avnet Asia
from US$45.11
|
32
in stock
|
Buy Now | |
RS Americas
from US$49.28
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$75.34
|
-
|
Buy Now | |
Future Electronics
from US$47.31
|
-
|
Buy Now | |
Avnet America
from US$38.50
|
-
|
Buy Now | |
Sager
from US$38.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Can |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | 2-Voltage |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Single AC |
Current Rating | 6A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Mount Angle | Vertical |
Mount Style | Mounting Ears (Horizontal) |
Filtered | Yes |
Output Type | .250" FASTON |
Filter Type | Power Entry Module |
Ground Choke Option | No |
Switch Type | None |
Ground Option | None |
Input Type | IEC |
Type of Connector | IEC 320/C-14 |
Operating Temperature Range | -10 – 40°C |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse RA 1 Port | Avnet Asia |
Corcom, PE000DL6C M0C7001 | TE Connectivity 6609109-1 | RS Americas |
Ac Power Entry Modules 6A Dual Fuse Horizontal |Amp Te Connectivity 6609109-1 | Newark Electronics |
Corcom Chameleon 6 Amp Horitzontal Mount Power Entry Module - PE000DL6C | Future Electronics |
AC Power Entry Modules 6A DUAL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609109-1?
Additional datasheets, footprints and schematics for 6609109-1 are listed on our Part Details page. You can also find images and similar parts to 6609109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609109-1 fall under?
The 6609109-1 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609109-1 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609109-1 have stock available?
Authorised distributors including Avnet Asia, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6609109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609109-1 often in real-time on the comparison pages.
What if I can't find stock of 6609109-1?
You can fill out our help required form which you can use to request a quote for 6609109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.