Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609107-6 |
Prices starting from US$16.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.93
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$29.82
|
676
in stock
|
Buy Now | |
Chip One Stop
from US$18.30
|
676
in stock
|
Buy Now | |
Rapid Electronics
from US$19.87
|
244
in stock
|
Buy Now | |
element14
from US$19.98
|
158
in stock
|
Buy Now | |
Future Electronics
from US$20.34
|
-
|
Buy Now | |
Avnet America
from US$19.89
|
-
|
Buy Now | |
Boersig
from US$19.91
|
-
|
Buy Now | |
Sager
from US$16.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | 2-Voltage |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Dual AC (Series/Parallel) |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Current Rating | 3A |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Mount Angle | Vertical |
Mount Style | Snap-In |
Output Type | .187" FASTON |
Filtered | Yes |
Ground Option | None |
Ground Choke Option | No |
Input Type | IEC |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 3A Dual Fuse Snap In Mount |Amp Te Connectivity 6609107-6 | Newark Electronics |
AC Power Entry Modules 3A DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
FILTERED IEC MODULE, C14, 10A, QC | element14 |
TE Connectivity PS0SXDS30 C1031 Mains Power Connector 11 | Distrelec |
DPST Vertical Snap In Power Entry Module | Future Electronics |
Conn Power Entry Filtered PL 3 POS 250VAC 3A ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6609107-6?
Additional datasheets, footprints and schematics for 6609107-6 are listed on our Part Details page. You can also find images and similar parts to 6609107-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609107-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609107-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609107-6 fall under?
The 6609107-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609107-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609107-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609107-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609107-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, element14 and Distrelec have stock available or on a lead time for 6609107-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609107-6 often in real-time on the comparison pages.
What if I can't find stock of 6609107-6?
You can fill out our help required form which you can use to request a quote for 6609107-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.