Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609107-5 |
Prices starting from US$16.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.47
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$22.30
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$23.40
|
1
in stock
|
Buy Now | |
Future Electronics
from US$19.17
|
-
|
Buy Now | |
Avnet America
from US$16.97
|
-
|
Buy Now | |
Distrelec
from US$22.61
|
-
|
Buy Now | |
Sager
from US$16.11
|
-
|
Buy Now |
Shield Style | None |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | 2-Voltage |
Panel Thickness Range | .79 – 2mm, .031 – .079in |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Input Voltage Select | Dual AC (SMPS) |
Current Rating | 3A |
Mount Style | Snap-In |
Mount Angle | Vertical |
For Use With | P Series |
Ground Choke Option | No |
Level Of Filtering | Inductor & Capacitor |
Filtered | Yes |
Ground Option | None |
Filter Type | Power Entry (Filtered/Unfiltered) |
Switch Type | DPST |
Accessory Type | Fuse Clip |
Type of Connector | IEC 60320-1 C-14 |
Input Type | IEC |
Output Type | .187" FASTON |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 3A Dual Fuse Snap In Mount |Amp Te Connectivity 6609107-5 | Newark Electronics |
AC Power Entry Modules 3A DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
Corcom- 3 Amp EMI/RFI Double Pole Single Throw Power Filter-PS0SSDS30 | Future Electronics |
Power Entry Module Filtered PL 3 POS 115VAC/230VAC 3A ST 1 Port | Avnet America |
TE Connectivity PS0SSDS30 C1030 Mains Power Connector 11 | Distrelec |
Where can I find additional details, specifications and documents for a 6609107-5?
Additional datasheets, footprints and schematics for 6609107-5 are listed on our Part Details page. You can also find images and similar parts to 6609107-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609107-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609107-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609107-5 fall under?
The 6609107-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609107-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609107-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609107-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609107-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 6609107-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609107-5 often in real-time on the comparison pages.
What if I can't find stock of 6609107-5?
You can fill out our help required form which you can use to request a quote for 6609107-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.