Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609104-9 |
Prices starting from US$16.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.52
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$21.33
|
1,054
in stock
|
Buy Now | |
Chip One Stop
from US$20.30
|
1,054
in stock
|
Buy Now | |
Farnell
from US$38.64
|
846
in stock
|
Buy Now | |
Sager
from US$16.99
|
154
in stock
|
Buy Now | |
element14
from US$23.50
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$21.87
|
-
|
Buy Now | |
Avnet America
from US$21.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Fuse Options | Single |
Extender Options | None |
Voltage Selection | Single |
Panel Thickness Range | .13 – 1mm |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Input Voltage Select | Single AC |
Current Rating | 3A |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Mount Angle | Vertical |
Switch Type | DPST |
Type of Connector | IEC 320/C-14 |
Output Type | .187" FASTON |
Filtered | Yes |
Input Type | IEC |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 3A DPST 1 FUSE | Rapid Electronics |
FILTERED IEC MODULE, C14, 3A, QUICK CONN | Farnell |
Power Entry Mod 3A P series Panel Mount | RS |
IEC FILTER, STANDARD, 3A, 250VAC, QC | element14 |
Iec Filter, Standard, 3A, 250Vac, Qc | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Switch/Fuse RA 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6609104-9?
Additional datasheets, footprints and schematics for 6609104-9 are listed on our Part Details page. You can also find images and similar parts to 6609104-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609104-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609104-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609104-9 fall under?
The 6609104-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609104-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609104-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609104-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609104-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Sager and RS have stock available or on a lead time for 6609104-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609104-9 often in real-time on the comparison pages.
What if I can't find stock of 6609104-9?
You can fill out our help required form which you can use to request a quote for 6609104-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.