Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609103-6 |
Prices starting from US$20.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.15
|
9
in stock
|
Buy Now | |
TTI Europe
from US$23.12
|
60
in stock
|
Buy Now | |
element14
from US$26.35
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$37.91
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$35.10
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$39.60
|
12
in stock
|
Buy Now | |
Distrelec
from US$29.35
|
12
in stock
|
Buy Now | |
Farnell
from US$33.04
|
10
in stock
|
Buy Now | |
Future Electronics
from US$25.77
|
-
|
Buy Now | |
Avnet America
from US$22.03
|
-
|
Buy Now | |
RS Americas
from US$31.39
|
-
|
Buy Now | |
Avnet Asia
from US$25.81
|
-
|
Buy Now | |
Boersig
from US$24.63
|
-
|
Buy Now | |
Sager
from US$20.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Voltage Selection | Single |
Extender Options | None |
Fuse Options | Dual |
Panel Thickness Range | .79 – 2mm, .031 – .079in |
Input Voltage Select | Single AC |
Current Rating | 6A |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Mount Style | Flanged |
Mount Angle | Vertical |
For Use With | P Series |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-14 |
Output Type | .187" FASTON |
Input Type | IEC |
Filter Type | Power Entry (Filtered/Unfiltered) |
Ground Option | None |
Filtered | Yes |
Switch Type | DPST |
Accessory Type | Fuse Clip |
Level Of Filtering | Inductor & Capacitor |
Operating Temperature Range | -10 – 40°C |
6A 250V SWITCHED FUSED | TTI Europe |
IEC FILTER, MEDICAL, 6A, 250VAC, QC | element14 |
Power Entry Modules 6A Dual Fuse Vertical Mount |Amp Te Connectivity 6609103-6 | Newark Electronics |
Power Entry Modules 6A DUAL FUSE VERTICAL MOUNT | Rapid Electronics |
TE Connectivity PM0S0DH60 C1239 Mains Power Connector 11 | Distrelec |
FILTERED IEC MODULE, C14, 6A, QUICK CONN | Farnell |
Power Entry Mod Rcpt 6A 120V Flange P se | RS |
Multi-Function Inlet Filters Power Entry (Filtered/Unfiltered)DPST, None, Vertic | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
MODULE PWR ENT DL FUSE FILTER 6A | TE Connectivity 6609103-6 | RS Americas |
AC Power Entry Modules 6A DUAL FUSE VERTICAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609103-6?
Additional datasheets, footprints and schematics for 6609103-6 are listed on our Part Details page. You can also find images and similar parts to 6609103-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609103-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609103-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609103-6 fall under?
The 6609103-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609103-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609103-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609103-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609103-6 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6609103-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609103-6 often in real-time on the comparison pages.
What if I can't find stock of 6609103-6?
You can fill out our help required form which you can use to request a quote for 6609103-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.