Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609103-5 |
Shield Style | Complete Shield |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | Single |
Panel Thickness Range | .031 – .079in, .79 – 2mm |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 3A |
Mount Angle | Vertical |
Mount Style | Flanged |
For Use With | P Series |
Output Type | .187" FASTON |
Ground Choke Option | No |
Input Type | IEC |
Ground Option | None |
Filtered | Yes |
Filter Type | Power Entry (Filtered/Unfiltered) |
Level Of Filtering | Inductor & Capacitor |
Switch Type | DPST |
Type of Connector | IEC 60320-1 C-14 |
Accessory Type | Fuse Clip |
Operating Temperature Range | -10 – 40°C |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Switch/Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 3A DUAL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609103-5?
Additional datasheets, footprints and schematics for 6609103-5 are listed on our Part Details page. You can also find images and similar parts to 6609103-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609103-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609103-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609103-5 fall under?
The 6609103-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609103-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609103-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609103-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609103-5 have stock available?
Authorised distributors including Avnet America, Boersig, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 6609103-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609103-5 often in real-time on the comparison pages.
What if I can't find stock of 6609103-5?
You can fill out our help required form which you can use to request a quote for 6609103-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.