Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609101-8 |
Prices starting from US$9.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.44
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$10.90
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
89
in stock
|
Buy Now | |
Distrelec
from US$9.63
|
89
in stock
|
Buy Now | |
Future Electronics
from US$14.75
|
-
|
Buy Now | |
Avnet America
from US$11.85
|
-
|
Buy Now | |
Boersig
from US$11.75
|
-
|
Buy Now | |
Sager
from US$11.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Voltage Selection | Single |
Extender Options | None |
Fuse Options | Dual |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Single AC |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 10A |
Mount Angle | Vertical |
Mount Style | Snap-In |
Ground Option | None |
Output Type | .187" FASTON |
Filtered | No |
Type of Connector | IEC 320/C-14 |
Ground Choke Option | No |
Switch Type | DPST |
Input Type | IEC |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
Entry Modules No Filter/Dual Fuse Snap In Mount |Amp Te Connectivity 6609101-8 | Newark Electronics |
Entry Modules NO FILTER/DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
TE Connectivity PS0S0D000 C1008 Mains Power Connector 11 | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
P Series 250 VAC 10 A Quick Connect Snap-in EMI/RFI Filter | Future Electronics |
Power Entry Module Unfiltered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet America |
AC Power Entry Modules NO FILTER/DUAL FUSE SNAP IN MOUNT | Sager |
Connector Power Entry Unfiltered M 3 Position 250Vac 10A Straight 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6609101-8?
Additional datasheets, footprints and schematics for 6609101-8 are listed on our Part Details page. You can also find images and similar parts to 6609101-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609101-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609101-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609101-8 fall under?
The 6609101-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609101-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609101-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609101-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609101-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6609101-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609101-8 often in real-time on the comparison pages.
What if I can't find stock of 6609101-8?
You can fill out our help required form which you can use to request a quote for 6609101-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.