Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609101-5 |
Prices starting from US$9.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.32
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$21.60
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$20.38
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$23.10
|
18
in stock
|
Buy Now | |
Avnet America
from US$9.77
|
-
|
Buy Now | |
Sager
from US$9.29
|
-
|
Buy Now | |
Farnell
from US$21.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | None |
---|---|
Fuse Options | Single |
Extender Options | None |
Voltage Selection | 2-Voltage |
Panel Thickness Range | .13 – 1mm |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Current Rating | 10A |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Voltage (Max) | 250VAC |
Input Voltage Select | Dual AC (Series/Parallel) |
Mount Angle | Vertical |
Mount Style | Snap-In |
Filter Type | Power Entry Module |
Type of Connector | IEC 320/C-14 |
Output Type | .187" FASTON |
Ground Option | None |
Ground Choke Option | No |
Filtered | No |
Input Type | IEC |
Switch Type | None |
Operating Temperature Range | -10 – 40°C |
Entry Modules No Filter/Sngl Fuse Snap In Mount |Amp Te Connectivity 6609101-5 | Newark Electronics |
Entry Modules NO FILTER/SNGL FUSE SNAP IN MOUNT | Rapid Electronics |
TE Connectivity PS00XS000 C1005 Mains Power Connector 11 | Distrelec |
Power Entry Module Unfiltered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet America |
AC Power Entry Modules NO FILTER/SNGL FUSE SNAP IN MOUNT | Sager |
Status: | Unknown |
---|---|
Series: | Corcom P Series |
RoHS: | Unknown |
Product Range | Corcom P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6609101-5?
Additional datasheets, footprints and schematics for 6609101-5 are listed on our Part Details page. You can also find images and similar parts to 6609101-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609101-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609101-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609101-5 fall under?
The 6609101-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609101-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609101-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609101-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609101-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6609101-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609101-5 often in real-time on the comparison pages.
What if I can't find stock of 6609101-5?
You can fill out our help required form which you can use to request a quote for 6609101-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.