Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PS00SS000 |
Prices starting from US$9.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.66
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$11.30
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
89
in stock
|
Buy Now | |
Distrelec
from US$11.14
|
89
in stock
|
Buy Now | |
Avnet America
from US$9.91
|
-
|
Buy Now | |
RS Americas
from US$12.31
|
-
|
Buy Now | |
Sager
from US$9.41
|
-
|
Buy Now |
Shield Style | None |
---|---|
Extender Options | None |
Voltage Selection | 2-Voltage |
Fuse Options | Single |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Dual AC (SMPS) |
Current Rating | 10A |
Voltage (Max) | 250VAC |
Mount Style | Snap-In |
Mount Angle | Vertical |
Switch Type | None |
Output Type | .187" FASTON |
Ground Option | None |
Type of Connector | IEC 320/C-14 |
Filter Type | Power Entry Module |
Input Type | IEC |
Filtered | No |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
Entry Modules No Filter/Sngl Fuse Snap In Mount |Amp Te Connectivity 6609101-3 | Newark Electronics |
Entry Modules NO FILTER/SNGL FUSE SNAP IN MOUNT | Rapid Electronics |
TE Connectivity PS00SS000 C1003 Mains Power Connector 11 | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet America |
Power Entry Module, PS00SS000=C1003 | TE Connectivity 6609101-3 | RS Americas |
AC Power Entry Modules NO FILTER/SNGL FUSE SNAP IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609101-3?
Additional datasheets, footprints and schematics for 6609101-3 are listed on our Part Details page. You can also find images and similar parts to 6609101-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609101-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609101-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609101-3 fall under?
The 6609101-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609101-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609101-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609101-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609101-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6609101-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609101-3 often in real-time on the comparison pages.
What if I can't find stock of 6609101-3?
You can fill out our help required form which you can use to request a quote for 6609101-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.