Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 50FC10 |
Prices starting from US$155.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$200.97
|
No stock
|
Buy Now | |
Heilind Electronics
from US$216.98
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$216.98
|
7
in stock
|
Buy Now | |
Avnet America
from US$161.31
|
-
|
Buy Now | |
RS Americas
from US$205.05
|
-
|
Buy Now | |
TE Store
from US$370.76
|
-
|
Buy Now | |
Sager
from US$155.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 6.7mA |
---|---|
Current Rating | 50A |
Leakage Current (Max) (120VAC, 60Hz) | 7mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Output Type | Terminal Block |
Filter Type | Power Line |
Ground Choke Option | No |
Filtered | Yes |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
50FC10 ARY=F7755 6609069-6 | Heilind Electronics |
Power Line Filter 50Hz/60Hz 50A 250VAC Terminal Block Flange Mount | Avnet America |
Filter, 50FC10 ARY=F7755 | TE Connectivity 6609069-6 | RS Americas |
Special Order: 50FC10 ARY=F7755 Current Rating: 50 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Leakage Current (Max) (120VAC, 60Hz): 7 mA Leakage Current (Max) (250VAC, 50Hz): 6.7 mA Single Phase Filters & Corcom Fc Series | 50 A Terminal Block 7 mA | Part Number: 6609069-6 | Internal Number: 6609069-6 | Alias Number: 50FC10 | TE Connectivity | TE Store |
Power Line Filters 50FC10 | Sager |
Where can I find additional details, specifications and documents for a 6609069-6?
Additional datasheets, footprints and schematics for 6609069-6 are listed on our Part Details page. You can also find images and similar parts to 6609069-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609069-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609069-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609069-6 fall under?
The 6609069-6 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609069-6 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609069-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609069-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609069-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, RS Americas and TE Store have stock available or on a lead time for 6609069-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609069-6 often in real-time on the comparison pages.
What if I can't find stock of 6609069-6?
You can fill out our help required form which you can use to request a quote for 6609069-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.