Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 36AYA6 |
Wiring Configuration | WYE (4 wire + ground) |
---|---|
Voltage (Max) | 440VAC |
Current Rating | 36A |
Mount Style | Bulkhead |
Output Type | Threaded Bolt |
Input Type | Threaded Bolt |
Filter Type | 3-Phase Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
36AYA6 ARY=F7747 Current Rating: 36 A Input Termination Type: Threaded Bolt Output Termination Type: Threaded Bolt Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 440 VAC 3 Phase Filters & Corcom Aya Series | 36 A Threaded Bolt WYE (4 wire + ground) | Part Number: 6609068-5 | Internal Number: 6609068-5 | Alias Number: 36AYA6 | TE Connectivity | TE Store |
AMP6609068-5 | Avnet America |
Filter, 36AYA6 ARY=F7747 | TE Connectivity 6609068-5 | RS Americas |
Power Line Filters AYA | Sager |
Where can I find additional details, specifications and documents for a 6609068-5?
Additional datasheets, footprints and schematics for 6609068-5 are listed on our Part Details page. You can also find images and similar parts to 6609068-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609068-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609068-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609068-5 fall under?
The 6609068-5 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609068-5 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609068-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609068-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609068-5 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 6609068-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609068-5 often in real-time on the comparison pages.
What if I can't find stock of 6609068-5?
You can fill out our help required form which you can use to request a quote for 6609068-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.