Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 25AYA6 |
Wiring Configuration | WYE (4 wire + ground) |
---|---|
Voltage (Max) | 440VAC |
Current Rating | 25A |
Mount Style | Bulkhead |
Filtered | Yes |
Filter Type | 3-Phase Power Line |
Output Type | Threaded Bolt |
Input Type | Threaded Bolt |
Power Line Filter 50Hz/60Hz 25A 440Vac Screw Bulkhead | Avnet America |
Power Line Filters 25AYA6 ARY=F7746 | Sager |
Where can I find additional details, specifications and documents for a 6609068-3?
Additional datasheets, footprints and schematics for 6609068-3 are listed on our Part Details page. You can also find images and similar parts to 6609068-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609068-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609068-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609068-3 fall under?
The 6609068-3 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609068-3 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609068-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609068-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609068-3 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 6609068-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609068-3 often in real-time on the comparison pages.
What if I can't find stock of 6609068-3?
You can fill out our help required form which you can use to request a quote for 6609068-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.