Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10AYO1 |
Prices starting from US$24.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.04
|
No stock
|
Buy Now | |
TE Store
from US$68.40
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$54.12
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$54.61
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$53.40
|
2
in stock
|
Buy Now | |
Distrelec
from US$38.47
|
2
in stock
|
Buy Now | |
element14
from US$34.01
|
1
in stock
|
Buy Now | |
Farnell
from US$30.27
|
1
in stock
|
Buy Now | |
Avnet America
from US$27.47
|
-
|
Buy Now | |
RS Americas
from US$34.62
|
-
|
Buy Now | |
TTI Europe
from US$29.11
|
-
|
Buy Now | |
Sager
from US$27.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wiring Configuration | WYE (4 wire + ground) |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 3mA |
Voltage (Max) | 440VAC |
Current Rating | 10A |
Mount Style | Flanged |
Input Type | .250" FASTON |
Output Type | .250" FASTON |
Filtered | Yes |
Filter Type | 3-Phase Power Line |
Operating Temperature Range | -10 – 40°C |
10AYO1=F7693 S0 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Wiring Configuration: WYE (4 wire + ground) Operating Voltage: 440 VAC 3 Phase Filters & Corcom Ayo Series | 10 A .250" FASTON WYE (4 wire + ground) | Part Number: 6609066-3 | Internal Number: 6609066-3 | Alias Number: 10AYO1 | TE Connectivity | TE Store |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 6609066-3 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity - AMP 3-Phase Filter 10AYO1%3DF7693 S0 | Distrelec |
FILTER, 10A, 3 PHASE | element14 |
RFI Filter | RS |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 10AYO1=F7693 S0 | TE Connectivity 6609066-3 | RS Americas |
10A 440V CHASSIS MOUNT | TTI Europe |
Power Line Filters 10A 1/4 FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609066-3?
Additional datasheets, footprints and schematics for 6609066-3 are listed on our Part Details page. You can also find images and similar parts to 6609066-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609066-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609066-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609066-3 fall under?
The 6609066-3 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609066-3 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609066-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609066-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609066-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6609066-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609066-3 often in real-time on the comparison pages.
What if I can't find stock of 6609066-3?
You can fill out our help required form which you can use to request a quote for 6609066-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.