Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3EHZ1 |
Prices starting from US$25.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$25.94
|
277
in stock
|
Buy Now | |
Newark Electronics
from US$30.13
|
277
in stock
|
Buy Now | |
Rapid Electronics
from US$29.24
|
277
in stock
|
Buy Now | |
Chip One Stop
from US$30.30
|
277
in stock
|
Buy Now | |
Farnell
from US$28.27
|
222
in stock
|
Buy Now | |
TE Store
from US$66.47
|
3
in stock
|
Buy Now | |
Future Electronics
from US$29.04
|
-
|
Buy Now | |
Avnet America
from US$25.71
|
-
|
Buy Now | |
RS Americas
from US$43.04
|
-
|
Buy Now | |
element14
from US$27.89
|
-
|
Buy Now | |
Boersig
from US$30.13
|
-
|
Buy Now | |
Sager
from US$27.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Current Rating | 3A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Mount Style | Flanged |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | .250" FASTON |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Line Filters 3A 1/4Faston-Faston Flange Mount |Amp Te Connectivity 6609055-1 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 3EHZ1 F7761 S0 Power Line Filters EMI/RF | Distrelec |
POWER LINE FILTER, 1-PH, 3A, 250VAC | Farnell |
3EHZ1=F7761 S0 Current Rating: 3 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters Corcom Hz Series | 3 A .250" FASTON .002 mA | Part Number: 6609055-1 | Internal Number: 6609055-1 | Alias Number: 3EHZ1 | TE Connectivity | TE Store |
HZ Series 3 A Straight Flange Mount Power Line EMI/RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 3EHZ1=F7761 S0 | TE Connectivity 6609055-1 | RS Americas |
FILTER, POWER LINE, MEDICAL, 3A, 250VAC | element14 |
Power Line Filters 3A 1/4FASTON-FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609055-1?
Additional datasheets, footprints and schematics for 6609055-1 are listed on our Part Details page. You can also find images and similar parts to 6609055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609055-1 fall under?
The 6609055-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609055-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609055-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6609055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609055-1 often in real-time on the comparison pages.
What if I can't find stock of 6609055-1?
You can fill out our help required form which you can use to request a quote for 6609055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.