Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609052-2 |
Prices starting from US$48.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$80.11
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$79.81
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$79.81
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$67.46
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$67.00
|
9
in stock
|
Buy Now | |
Avnet America
from US$48.12
|
8
in stock
|
Buy Now | |
Sager
from US$53.64
|
-
|
Buy Now | |
Farnell
from US$149.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 2mA |
Leakage Current (Max) (120VAC, 60Hz) | 1.2mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filter Type | Power Line |
Ground Choke Option | No |
Filtered | Yes |
Output Type | .250" FASTON |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
6609052-2 10VN1=F7416 S0 | Heilind Electronics |
Power Line Filters 10A 1/4 QUICK CONN SNAP IN Mt. | Rapid Electronics |
TE Connectivity 10VN1 F7416 S0 Single Phase EMI Filter 2 | Distrelec |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Power Line Filters 10A 1/4 QUICK CONN SNAP IN MOUNT | Sager |
Power Line Filter 50Hz/60Hz 10A 250VAC Faston Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6609052-2?
Additional datasheets, footprints and schematics for 6609052-2 are listed on our Part Details page. You can also find images and similar parts to 6609052-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609052-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609052-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609052-2 fall under?
The 6609052-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609052-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609052-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609052-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609052-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6609052-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609052-2 often in real-time on the comparison pages.
What if I can't find stock of 6609052-2?
You can fill out our help required form which you can use to request a quote for 6609052-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.