Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609052-1 |
Prices starting from US$36.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$48.23
|
81
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$48.23
|
27
in stock
|
Buy Now | |
Future Electronics
from US$36.88
|
-
|
Buy Now | |
Avnet America
from US$36.43
|
-
|
Buy Now | |
Sager
from US$38.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 2mA |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 1.2mA |
Voltage (Max) | 250VAC |
Current Rating | 6A |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
6609052-1 6VN1=F7407 S0 | Heilind Electronics |
6VN1 Series 6 A 250 VAC Single Phase Faston Flange Mount Power Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount | Avnet America |
Power Line Filters 6A 1/4 QUICK CONN SNAP IN MOUNT | Sager |
6VN1=F7407 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609052-1?
Additional datasheets, footprints and schematics for 6609052-1 are listed on our Part Details page. You can also find images and similar parts to 6609052-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609052-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609052-1 fall under?
The 6609052-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609052-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609052-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609052-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609052-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and Sager have stock available or on a lead time for 6609052-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609052-1 often in real-time on the comparison pages.
What if I can't find stock of 6609052-1?
You can fill out our help required form which you can use to request a quote for 6609052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.