Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3VQ1 |
Prices starting from US$36.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.07
|
No stock
|
Buy Now | |
TE Store
from US$100.09
|
35
in stock
|
Buy Now | |
Powell Electronics
from US$52.46
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$83.86
|
-
|
Buy Now | |
Avnet America
from US$40.19
|
-
|
Buy Now | |
RS Americas
from US$65.68
|
-
|
Buy Now | |
Boersig
from US$47.30
|
-
|
Buy Now | |
Sager
from US$36.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 1.27mA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 3A |
Leakage Current (Max) (120VAC, 60Hz) | .73mA |
Mount Style | Flanged |
Output Type | .250" FASTON |
Filtered | Yes |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
3VQ1=F7265 S0 Current Rating: 3 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .73 mA Leakage Current (Max) (250VAC, 50Hz): 1.27 mA Single Phase Filters & Corcom Q Series | 3 A .250" FASTON .73 mA | Part Number: 6609049-1 | Internal Number: 6609049-1 | Alias Number: 3VQ1 | TE Connectivity | TE Store |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 6609049-1 | Newark Electronics |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 3VQ1=F7265 S0 | TE Connectivity 6609049-1 | RS Americas |
3VQ1=F7265 S0 | Boersig |
Power Line Filters 3A 1/4 QUIK CONN | Sager |
Where can I find additional details, specifications and documents for a 6609049-1?
Additional datasheets, footprints and schematics for 6609049-1 are listed on our Part Details page. You can also find images and similar parts to 6609049-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609049-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609049-1 fall under?
The 6609049-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609049-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609049-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609049-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609049-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 6609049-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609049-1 often in real-time on the comparison pages.
What if I can't find stock of 6609049-1?
You can fill out our help required form which you can use to request a quote for 6609049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.