Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10VT3 |
Prices starting from US$45.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$49.46
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$60.20
|
20
in stock
|
Buy Now | |
Distrelec
from US$46.25
|
20
in stock
|
Buy Now | |
TE Store
from US$120.05
|
5
in stock
|
Buy Now | |
Avnet America
from US$48.21
|
-
|
Buy Now | |
RS Americas
from US$116.67
|
-
|
Buy Now | |
Sager
from US$45.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .75mA |
Leakage Current (Max) (250VAC, 50Hz) | 1.25mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Input Type | Wire Lead |
Output Type | Wire Lead |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 10VT3 F7330 S0 Single Phase EMI Filter 2 | Distrelec |
FILTERS | Farnell |
10VT3=F7330 S0 Current Rating: 10 A Input Termination Type: Wire Lead Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .75 mA Leakage Current (Max) (250VAC, 50Hz): 1.25 mA Single Phase Filters & Corcom T Series | 10 A Wire Lead .75 mA | Part Number: 6609047-2 | Internal Number: 6609047-2 | Alias Number: 10VT3 | TE Connectivity | TE Store |
Power Line Filter 50Hz/60Hz 10A 250VAC Wire Lead Flange Mount | Avnet America |
Filter, 10VT3=F7330 S0 | TE Connectivity 6609047-2 | RS Americas |
Power Line Filters 10A WIRE-WIRE LEAD FLANGE MOUNT | Sager |
Power Line Filter 50/60Hz 33A 520VAC Screw Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6609047-2?
Additional datasheets, footprints and schematics for 6609047-2 are listed on our Part Details page. You can also find images and similar parts to 6609047-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609047-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609047-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609047-2 fall under?
The 6609047-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609047-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609047-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609047-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609047-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 6609047-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609047-2 often in real-time on the comparison pages.
What if I can't find stock of 6609047-2?
You can fill out our help required form which you can use to request a quote for 6609047-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.