Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609047-4 |
Prices starting from US$62.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.80
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$81.65
|
223
in stock
|
Buy Now | |
Rapid Electronics
from US$75.90
|
223
in stock
|
Buy Now | |
Chip One Stop
from US$62.70
|
223
in stock
|
Buy Now | |
Distrelec
from US$67.15
|
223
in stock
|
Buy Now | |
Sager
from US$64.23
|
2
in stock
|
Buy Now | |
Avnet America
from US$66.65
|
-
|
Buy Now | |
Farnell
from US$77.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 2mA |
Current Rating | 15A |
Leakage Current (Max) (120VAC, 60Hz) | 1.2mA |
Mount Style | Flanged |
Filtered | Yes |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | Stud |
Input Type | Stud |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 15A Stud - Stud Flange Mount |Amp Te Connectivity 6609047-4 | Newark Electronics |
Power Line Filters 15A STUD-STUD FLANGE MOUNT | Rapid Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50/60HzHz | Distrelec |
Power Line Filter 15A 250V 1 phase T ser | RS |
Power Line Filters 15A STUD - STUD FLANGE MOUNT | Sager |
Power Line Filter 50Hz/60Hz 15A 250VAC Quick Connect Flange Mount | Avnet America |
15VT6=F7336 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609047-4?
Additional datasheets, footprints and schematics for 6609047-4 are listed on our Part Details page. You can also find images and similar parts to 6609047-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609047-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609047-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609047-4 fall under?
The 6609047-4 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609047-4 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609047-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609047-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609047-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 6609047-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609047-4 often in real-time on the comparison pages.
What if I can't find stock of 6609047-4?
You can fill out our help required form which you can use to request a quote for 6609047-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.