Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15VT1 |
Prices starting from US$57.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$76.69
|
No stock
|
Buy Now | |
TE Store
from US$182.22
|
54
in stock
|
Buy Now | |
Sager
from US$57.35
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$111.33
|
-
|
Buy Now | |
Avnet America
from US$79.28
|
-
|
Buy Now | |
RS Americas
from US$101.34
|
-
|
Buy Now | |
TTI Europe
from US$62.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 15A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 2mA |
Leakage Current (Max) (120VAC, 60Hz) | 1.2mA |
Mount Style | Flanged |
Filtered | Yes |
Output Type | .250" FASTON |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
15VT1=F7334 S0 Current Rating: 15 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): 1.2 mA Leakage Current (Max) (250VAC, 50Hz): 2 mA Single Phase Filters & Corcom T Series | 15 A .250" FASTON 1.2 mA | Part Number: 6609047-3 | Internal Number: 6609047-3 | Alias Number: 15VT1 | TE Connectivity | TE Store |
Power Line Filters 15A 1/4-1/4 FASTON FLANGE MOUNT | Sager |
Single Phase Emi Filter, 250V, 50/60Hzhz |Amp Te Connectivity 6609047-3 | Newark Electronics |
Power Line Filter 50Hz/60Hz 15A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 15VT1=F7334 S0 | TE Connectivity 6609047-3 | RS Americas |
15A 250V CHASSIS MOUNT | TTI Europe |
15VT1=F7334 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609047-3?
Additional datasheets, footprints and schematics for 6609047-3 are listed on our Part Details page. You can also find images and similar parts to 6609047-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609047-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609047-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609047-3 fall under?
The 6609047-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609047-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609047-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609047-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609047-3 have stock available?
Authorised distributors including TE Store, Sager, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 6609047-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609047-3 often in real-time on the comparison pages.
What if I can't find stock of 6609047-3?
You can fill out our help required form which you can use to request a quote for 6609047-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.