Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609046-4 |
Prices starting from US$26.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.61
|
503
in stock
|
Buy Now | |
Rapid Electronics
from US$42.91
|
740
in stock
|
Buy Now | |
Newark Electronics
from US$41.59
|
237
in stock
|
Buy Now | |
Chip One Stop
from US$34.10
|
237
in stock
|
Buy Now | |
Heilind Electronics
from US$44.20
|
72
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$44.20
|
24
in stock
|
Buy Now | |
Sager
from US$33.68
|
8
in stock
|
Buy Now | |
Avnet America
from US$26.18
|
5
in stock
|
Buy Now | |
Future Electronics
from US$33.79
|
-
|
Buy Now | |
Boersig
from US$39.15
|
-
|
Buy Now | |
Farnell
from US$65.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 6A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | .5mA |
Leakage Current (Max) (120VAC, 60Hz) | .3mA |
Mount Style | Flanged |
Output Type | .250" FASTON |
Filtered | Yes |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 6A 1/4-1/4 FASTON FLANGE MOUNT | Rapid Electronics |
TE Connectivity 6ET1 F7003 S0 Single Phase EMI Filter 25 | Distrelec |
Power Line Filters 6A 1/4-1/4 Faston Flange Mount |Amp Te Connectivity 6609046-4 | Newark Electronics |
6609046-4 6ET1=F7003 S0 | Heilind Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
T Series 6 A 250 VAC Flanged Power Line Filter | Future Electronics |
6ET1=F7003 S0 | Boersig |
Where can I find additional details, specifications and documents for a 6609046-4?
Additional datasheets, footprints and schematics for 6609046-4 are listed on our Part Details page. You can also find images and similar parts to 6609046-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609046-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609046-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609046-4 fall under?
The 6609046-4 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609046-4 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609046-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609046-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609046-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 6609046-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609046-4 often in real-time on the comparison pages.
What if I can't find stock of 6609046-4?
You can fill out our help required form which you can use to request a quote for 6609046-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.