Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609044-3 |
Prices starting from US$28.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.75
|
7
in stock
|
Buy Now | |
Sager
from US$28.06
|
171
in stock
|
Buy Now | |
Heilind Electronics
from US$39.17
|
87
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.17
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$47.18
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$42.28
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$36.70
|
27
in stock
|
Buy Now | |
Distrelec
from US$39.96
|
27
in stock
|
Buy Now | |
Future Electronics
from US$30.34
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.46
|
2
in stock
|
Buy Now | |
Avnet America
from US$34.76
|
-
|
Buy Now | |
Farnell
from US$56.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .82mA |
---|---|
Current Rating | 10A |
Leakage Current (Max) (120VAC, 60Hz) | .5mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filter Type | Power Line |
Filtered | Yes |
Ground Choke Option | No |
Output Type | .250" FASTON |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 10A 1/4 QUIK CONN | Sager |
6609044-3 10VW1=F7256 S0 | Heilind Electronics |
Single Phase Emi Filter, 250V, 50/60Hzhz |Amp Te Connectivity 6609044-3 | Newark Electronics |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
TE Connectivity 10VW1 F7256 S0 Single Phase EMI Filter 2 | Distrelec |
Power Line Filter 10A 250V 1 phase W ser | RS |
W Series 250 VAC 10 A Quick Connect Multipurpose Power Line RFI Filter | Future Electronics |
Filter: anti-interference | Transfer Multisort Elektronik |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
10VW1=F7256S0 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 6609044-3?
Additional datasheets, footprints and schematics for 6609044-3 are listed on our Part Details page. You can also find images and similar parts to 6609044-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609044-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609044-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609044-3 fall under?
The 6609044-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609044-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609044-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609044-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609044-3 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 6609044-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609044-3 often in real-time on the comparison pages.
What if I can't find stock of 6609044-3?
You can fill out our help required form which you can use to request a quote for 6609044-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.