Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609043-3 |
Prices starting from US$24.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$51.52
|
6
in stock
|
Buy Now | |
TTI Europe
from US$28.02
|
504
in stock
|
Buy Now | |
element14
from US$30.13
|
358
in stock
|
Buy Now | |
Sager
from US$27.21
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.08
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$48.50
|
6
in stock
|
Buy Now | |
Future Electronics
from US$34.65
|
-
|
Buy Now | |
Avnet America
from US$29.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .82mA |
---|---|
Current Rating | 10A |
Leakage Current (Max) (120VAC, 60Hz) | .5mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filter Type | Power Line |
Filtered | Yes |
Ground Choke Option | No |
Output Type | .250" FASTON |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
10A 250V CHASSIS MOUNT | TTI Europe |
POWER LINE FILTER, 1PHASE, 10A, QC | element14 |
Power Line Filters 10A 1/4 QUIK CONN | Sager |
Filter: anti-interference | Transfer Multisort Elektronik |
Single Phase Emi Filter, 250V, 50/60Hzhz |Amp Te Connectivity 6609043-3 | Newark Electronics |
V Series 250 VAC 10 A Quick Connect Multipurpose Power Line RFI Filter | Future Electronics |
Power Line Filter 50Hz 10A 250VAC Faston Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6609043-3?
Additional datasheets, footprints and schematics for 6609043-3 are listed on our Part Details page. You can also find images and similar parts to 6609043-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609043-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609043-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609043-3 fall under?
The 6609043-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609043-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609043-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609043-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609043-3 have stock available?
Authorised distributors including TTI Europe, element14, Sager, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 6609043-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609043-3 often in real-time on the comparison pages.
What if I can't find stock of 6609043-3?
You can fill out our help required form which you can use to request a quote for 6609043-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.