Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609042-3 |
Prices starting from US$22.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.07
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$25.71
|
207
in stock
|
Buy Now | |
Newark Electronics
from US$41.08
|
127
in stock
|
Buy Now | |
Chip One Stop
from US$33.30
|
127
in stock
|
Buy Now | |
Sager
from US$22.92
|
85
in stock
|
Buy Now | |
Future Electronics
from US$26.73
|
-
|
Buy Now | |
Avnet America
from US$25.35
|
-
|
Buy Now | |
Farnell
from US$27.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filter Type | Power Line |
Filtered | Yes |
Ground Choke Option | No |
Output Type | .250" FASTON |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
Power Line Filters 10A 1/4-1/4 Faston Flange |Amp Te Connectivity 6609042-3 | Newark Electronics |
Power Line Filters 10A 1/4-1/4 FASTON FLANGE MOUNT | Sager |
Power Line Filter 120/250V 10A 1 phase S | RS |
S Series 250 VAC 10 A Quick Connect Multipurpose Power Line RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
10VS1=F7248 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609042-3?
Additional datasheets, footprints and schematics for 6609042-3 are listed on our Part Details page. You can also find images and similar parts to 6609042-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609042-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609042-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609042-3 fall under?
The 6609042-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609042-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609042-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609042-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609042-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Sager and RS have stock available or on a lead time for 6609042-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609042-3 often in real-time on the comparison pages.
What if I can't find stock of 6609042-3?
You can fill out our help required form which you can use to request a quote for 6609042-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.