Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609037-3 |
Prices starting from US$27.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$57.96
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$65.10
|
10
in stock
|
Buy Now | |
Avnet America
from US$27.45
|
-
|
Buy Now | |
TTI Europe
from US$28.18
|
-
|
Buy Now | |
Sager
from US$27.78
|
-
|
Buy Now | |
Farnell
from US$30.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .36mA |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .21mA |
Current Rating | 3A |
Voltage (Max) | 250VAC |
Mount Style | Bulkhead |
Filter Type | Power Line |
Output Type | .250" FASTON |
Input Type | IEC |
Ground Choke Option | No |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 3A IEC 1/4 FASTON BULKHEAD MNT | Rapid Electronics |
Power Entry Mod 3A Bulkhead EP Series | RS |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Panel Mount | Avnet America |
3A 250V CHASSIS MOUNT | TTI Europe |
3EP7=F7171 S0 | Farnell |
Power Line Filter 50Hz/60Hz 3A 250VAC Faston Bulkhead | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6609037-3?
Additional datasheets, footprints and schematics for 6609037-3 are listed on our Part Details page. You can also find images and similar parts to 6609037-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609037-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609037-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609037-3 fall under?
The 6609037-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609037-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609037-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609037-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609037-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Avnet America and TTI Europe have stock available or on a lead time for 6609037-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609037-3 often in real-time on the comparison pages.
What if I can't find stock of 6609037-3?
You can fill out our help required form which you can use to request a quote for 6609037-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.