Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609037-4 |
Prices starting from US$26.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$36.37
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$52.18
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$65.40
|
23
in stock
|
Buy Now | |
Avnet America
from US$26.22
|
-
|
Buy Now | |
Sager
from US$26.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .36mA |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .21mA |
Current Rating | 3A |
Voltage (Max) | 250VAC |
Mount Style | Bulkhead |
Filter Type | Power Line |
Output Type | .250" FASTON |
Input Type | IEC |
Ground Choke Option | No |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Line Filters 3A 250V Iec Filtered Bulkhead Mnt |Corcom Te Connectivity 6609037-4 | Newark Electronics |
Line Filters 3A 250V IEC FILTERED BULKHEAD MNT | Rapid Electronics |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount | Avnet America |
Power Line Filters 3A 250V IEC FILTERED BULKHEAD MNT | Sager |
3EP7M=F7172 S0 | Farnell |
Power Line Filter 50Hz/60Hz 3A 250Vac Quick Connect Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6609037-4?
Additional datasheets, footprints and schematics for 6609037-4 are listed on our Part Details page. You can also find images and similar parts to 6609037-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609037-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609037-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609037-4 fall under?
The 6609037-4 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609037-4 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609037-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609037-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609037-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 6609037-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609037-4 often in real-time on the comparison pages.
What if I can't find stock of 6609037-4?
You can fill out our help required form which you can use to request a quote for 6609037-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.