Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609035-5 |
Prices starting from US$27.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$39.01
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$35.69
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$39.90
|
22
in stock
|
Buy Now | |
Distrelec
from US$47.77
|
22
in stock
|
Buy Now | |
Avnet America
from US$28.74
|
-
|
Buy Now | |
Sager
from US$27.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | .21mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | .36mA |
Current Rating | 6A |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 6A 1/4 Quik Conn Flange Mount |Amp Te Connectivity 6609035-5 | Newark Electronics |
Power Line Filters 6A 1/4 QUIK CONN FLANGE MOUNT | Rapid Electronics |
TE Connectivity 6ESK1 F7226 S0 Single Phase EMI Filter 2 | Distrelec |
Power Line Filter 50Hz/60Hz 6A 250VAC Threaded Stud Flange Mount | Avnet America |
6ESK1=F7226 S0 | Farnell |
Where can I find additional details, specifications and documents for a 6609035-5?
Additional datasheets, footprints and schematics for 6609035-5 are listed on our Part Details page. You can also find images and similar parts to 6609035-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609035-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609035-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609035-5 fall under?
The 6609035-5 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609035-5 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609035-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609035-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609035-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6609035-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609035-5 often in real-time on the comparison pages.
What if I can't find stock of 6609035-5?
You can fill out our help required form which you can use to request a quote for 6609035-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.